EN
  • EN
  • DE

PESD24VS2UAT

Part No PESD24VS2UAT
Manufacturer NXP / Nexperia
Description Double ESD protection diodes in SOT23 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236990-PESD24VS2UAT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD24VS2UAT CAD Model

Description

Introducing the PESD24VS2UAT from NXP Semiconductors

The PESD24VS2UAT is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the electronics industry. This robust component is engineered to safeguard sensitive electronic circuits from Electrostatic Discharge (ESD) events, which can cause irreversible damage to electronic devices. The PESD24VS2UAT is an essential component for any design requiring high levels of protection against transient voltage spikes.

Key Features

  • Bi-directional ESD protection: The PESD24VS2UAT provides protection for two lines from ESD strikes in both directions, ensuring comprehensive safeguarding of the circuitry it is integrated with.
  • Low clamping voltage: With a low clamping voltage, this device effectively limits the voltage spikes due to ESD, preventing them from reaching levels that could damage sensitive components.
  • Low capacitance: The design of the PESD24VS2UAT ensures that it has minimal impact on signal integrity, making it ideal for high-speed data lines where maintaining signal quality is paramount.
  • High surge current capability: It is capable of withstanding high surge currents, ensuring durability and long-term performance even under stressful conditions.
  • Small package size: The ultra-small DFN1006-2 (SOD882) leadless package allows for space-saving PCB designs and is suitable for use in compact electronic assemblies.

Applications

The PESD24VS2UAT is versatile and can be used in a wide range of applications. It is particularly well-suited for high-speed data lines such as USB 2.0, HDMI, and Ethernet. Additionally, it is an excellent choice for protecting antenna lines, mobile handsets, and other portable devices against ESD damage. Its low capacitance makes it a perfect fit for RF applications and high-frequency signal lines where maintaining signal integrity is critical.

Reliability and Compliance

NXP's commitment to quality ensures that the PESD24VS2UAT meets the highest standards of reliability and performance. It is compliant with the IEC 61000-4-2 standard, which defines ESD immunity requirements, and is capable of withstanding ESD discharges of up to ±30 kV (contact discharge) and ±30 kV (air discharge), providing peace of mind for designers and manufacturers alike.

In summary, the PESD24VS2UAT from NXP Semiconductors is an exceptional choice for any application that demands superior ESD protection without compromising on space or signal quality.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess