EN
  • EN
  • DE

PESD3V3L4UW

Part No PESD3V3L4UW
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance quadruple ESD protection array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237005-PESD3V3L4UW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD3V3L4UW CAD Model

Description

Introducing the PESD3V3L4UW: A Robust ESD Protection Solution by NXP

The PESD3V3L4UW is a cutting-edge Electrostatic Discharge (ESD) protection device designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This device is specifically engineered to safeguard sensitive electronic circuits against the destructive effects of ESD, which can occur during the manufacturing process or when devices are handled by users.

Featuring a low clamping voltage and ultra-low capacitance, the PESD3V3L4UW is particularly suitable for protecting high-speed data lines such as USB 2.0, HDMI, antenna lines, and other vulnerable circuits that require minimal signal distortion. Its bidirectional design ensures that protection is provided regardless of the direction of the ESD pulse, making it a versatile component for various applications.

Constructed with NXP's advanced silicon technology, this ESD protection device boasts a robust structure that can withstand ESD strikes up to the IEC 61000-4-2 level 4 standard. This translates to protection against ESD events of up to 8 kV (contact discharge) and 15 kV (air discharge), ensuring the reliability and longevity of the protected circuitry.

The PESD3V3L4UW comes in an ultra-compact Wafer Level Chip Scale Package (WLCSP), which is highly beneficial for space-constrained applications. This packaging allows for direct soldering onto a printed circuit board, reducing the overall footprint and enhancing the signal integrity of high-speed interfaces. The small size and low profile of the WLCSP make it an ideal choice for portable electronics such as smartphones, tablets, and laptops, where space is at a premium.

With its exceptional ESD protection performance, low line capacitance, and minimal insertion loss, the PESD3V3L4UW is an essential component for designers looking to increase the robustness of their electronic products without compromising on signal quality or design space. NXP's commitment to quality and reliability ensures that this ESD protection device is a trusted solution for safeguarding sensitive electronic components against the risks of electrostatic damage.

Choose the PESD3V3L4UW for state-of-the-art ESD protection and ensure the integrity and performance of your electronic devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess