EN
  • EN
  • DE

PESD5V0F1BRSF

Part No PESD5V0F1BRSF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOD962
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711649-PESD5V0F1BRSF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0F1BRSF CAD Model

Description

NXP PESD5V0F1BRSF - ESD Protection Diode

The NXP PESD5V0F1BRSF is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive electronics from the harmful effects of Electrostatic Discharge (ESD). This compact and robust device is part of NXP's extensive range of ESD protection components, offering reliable performance for a wide array of applications.

Key Features

  • Low Clamping Voltage: The PESD5V0F1BRSF provides a low clamping voltage, ensuring that any ESD strikes are quickly suppressed, protecting the connected sensitive circuitry from high voltage transients.
  • Low Capacitance: With its ultra-low capacitance design, this diode is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Single-Line Protection: This device is capable of protecting one data or power line, providing a focused defense against ESD events.
  • High ESD Robustness: The diode can withstand ESD discharges up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard, offering a high level of protection for electronic components.
  • Small Form Factor: Housed in a small SOD-962 package, the PESD5V0F1BRSF is ideal for space-constrained applications where PCB real estate is at a premium.

Applications

The PESD5V0F1BRSF is designed for a range of applications that require robust ESD protection. It is particularly useful in:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Antenna connections
  • Mobile and portable devices
  • High-speed data lines in consumer electronics
  • Industrial controls

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PESD5V0F1BRSF is no exception. Manufactured with precision and designed for durability, this protection diode ensures long-term reliability for your electronic designs. By choosing NXP's ESD protection solutions, you are selecting components that are backed by a leading semiconductor company recognized for innovation and excellence in the field.

With its robust protection features and small footprint, the NXP PESD5V0F1BRSF is an excellent choice for designers looking to enhance the ESD resilience of their electronic products.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Mini-Circuits
RF Transformer
Lowest to $5.7750
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Freescale Semiconductor - NXP
Lowest to $4.3657
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess