EN
  • EN
  • DE

PESD5V0LS-SF

Part No PESD5V0LS-SF
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOD962
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725957-PESD5V0LS-SF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0LS-SF CAD Model

Description

Introducing the PESD5V0LS-SF from NXP

The PESD5V0LS-SF is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the electronics industry. This compact and efficient component is engineered to safeguard high-speed data lines and other sensitive circuits from the damaging effects of Electrostatic Discharge (ESD). With its ultra-low capacitance and high surge protection capabilities, it is an ideal solution for a wide range of applications, including mobile phones, computers, and other digital consumer electronics.

Key Features

  • Low Clamping Voltage: The PESD5V0LS-SF is designed to respond swiftly to ESD strikes with a very low clamping voltage, ensuring that the protected components remain safe from the transient overvoltage conditions.
  • Ultra-low Capacitance: With a capacitance of only 0.4 pF, this device is particularly suited for protecting high-speed data lines without compromising signal integrity.
  • High ESD Protection: It can withstand ESD discharges up to ±20 kV (contact discharge) and ±30 kV (air discharge) as per the IEC 61000-4-2 standard, offering robust protection for your sensitive electronics.
  • Small Form Factor: The PESD5V0LS-SF comes in a small leadless package, making it an excellent choice for space-constrained applications.
  • Leadless Design: Its leadless design reduces inductance, allowing for better performance in high-frequency applications.

Applications

The versatility of the PESD5V0LS-SF allows it to be used in various applications where ESD protection is crucial. Some of its typical applications include:

  • USB 2.0, 3.0, and 3.1 interfaces
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Wireless communication devices such as smartphones and tablets
  • Portable electronics and wearables
  • Industrial control interfaces

Why Choose the PESD5V0LS-SF?

When it comes to protecting your valuable electronic designs, the PESD5V0LS-SF from NXP stands out with its combination of high-performance ESD protection, low capacitance, and minimal package footprint. It is not just a safeguarding element but also an assurance of reliability and quality for your products. Choose the PESD5V0LS-SF for robust ESD protection without compromising on performance or space.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0474 $57.8280
2,945+ $0.0393 $115.7385
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess