EN
  • EN
  • DE

PESD5V0S1UA

Part No PESD5V0S1UA
Manufacturer NXP / Nexperia
Description Unidirectional ESD protection for transient voltage suppression
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237041-PESD5V0S1UA
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1UA CAD Model

Description

NXP PESD5V0S1UA ESD Protection Diode

The NXP PESD5V0S1UA is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive electronic circuits from electrostatic discharge (ESD) threats. This robust device is an ideal choice for ensuring the reliability and longevity of applications in a wide range of industries such as telecommunications, computing, automotive, and consumer electronics.

Key Features

  • Low Clamping Voltage: The PESD5V0S1UA offers a low clamping voltage, which is crucial for protecting modern microprocessor and transistor technology that operates at low voltage levels.
  • High ESD Protection: With its capability to withstand ESD discharges up to 25 kV (air and contact discharge), the device exceeds the IEC 61000-4-2 level 4 standard, providing superior protection for sensitive components.
  • Single-Line Protection: This diode is designed to protect one data or power line, offering a targeted approach to circuit protection.
  • Ultra-Small Package: The PESD5V0S1UA comes in an ultra-small SOD323 (SC-76) surface-mount package, which is ideal for space-constrained applications.
  • Fast Response Time: Its fast response time ensures quick activation upon detecting an ESD event, minimizing the risk of damage to the protected component.
  • Low Capacitance: The device features low line capacitance, making it suitable for protecting high-frequency data lines without significant signal attenuation.

Applications

The versatility of the NXP PESD5V0S1UA allows it to be used in a variety of applications where ESD protection is critical. Common uses include:

  • USB ports and other high-speed data interfaces
  • Mobile phones, smartphones, and other portable devices
  • Computers and peripherals
  • Digital cameras and video equipment
  • MP3 players and personal multimedia devices
  • Automotive electronics and infotainment systems

In summary, the NXP PESD5V0S1UA ESD protection diode is a highly effective solution for safeguarding sensitive electronic components against the damaging effects of electrostatic discharge. Its compact form factor, high ESD protection level, and low capacitance make it an excellent choice for designers looking to enhance the durability and reliability of their advanced electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
695+ $0.1447 $100.5665
1,075+ $0.1398 $150.2850
1,540+ $0.1300 $200.2000
2,000+ $0.1252 $250.4000
2,495+ $0.1203 $300.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess