EN
  • EN
  • DE

PESD5V0U1BA

Part No PESD5V0U1BA
Manufacturer NXP / Nexperia
Description ESD Suppressor Diode TVS Bi-Dir 5V Automotive 2-Pin SOD-323 / Ultra low capacitance bidirectional ESD protection diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237050-PESD5V0U1BA
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision, Portable Devices, Consumer Electronics, Industrial
Family Name PESD5V0U1BA
Introduction Date April 25, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD5V0U1BA CAD Model

Description

Product Overview: PESD5V0U1BA - NXP

The PESD5V0U1BA is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This compact and highly efficient diode is ideal for high-speed data line and signal line applications where maintaining signal integrity is crucial.

Key Features

  • Low Clamping Voltage: The PESD5V0U1BA offers an extremely low clamping voltage, ensuring that sensitive circuits are well protected from the damaging effects of ESD.
  • Ultra-low Capacitance: With a capacitance of only 0.3 pF, this device is particularly suitable for protecting high-speed data lines without compromising signal quality.
  • High ESD Protection: It can withstand ESD discharges up to ±30 kV, providing robust protection against common ESD threats.
  • Single-line Protection: Designed to protect one signal line, the PESD5V0U1BA allows for precise protection placement in complex circuit designs.
  • Small Package: The SOD323 package is small and unobtrusive, making it an excellent choice for space-constrained applications.

Applications

The PESD5V0U1BA is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Devices
  • Audio and Video Interfaces
  • USB 2.0, USB 3.0, and HDMI Ports

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V0U1BA is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability in a variety of operating conditions.

Environmental Compliance

The PESD5V0U1BA complies with various environmental regulations, including RoHS and REACH, reflecting NXP's dedication to environmental sustainability and the production of eco-friendly products.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810,151 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess