EN
  • EN
  • DE

PESD5V0V1VA

Part No PESD5V0V1VA
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833674-PESD5V0V1VA
Ultra Librarian 3D Model Ultra Librarian PESD5V0V1VA CAD Model

Description

NXP PESD5V0V1VA - ESD Protection Diode

The NXP PESD5V0V1VA is a high-quality Electrostatic Discharge (ESD) protection diode designed to safeguard sensitive electronic components from voltage transients induced by ESD and other transient voltage events. This robust component is an essential piece of any circuit where ESD protection is a concern, such as in mobile phones, computers, and other portable devices.

The PESD5V0V1VA is a single-line bidirectional ESD protection diode that features a low clamping voltage and ultra-low capacitance, making it particularly suitable for protecting high-speed data lines such as USB, HDMI, and other communication ports that require minimal signal distortion. With its small SOD-323 package, it occupies very little space on a printed circuit board, allowing for more compact and efficient designs.

Key Features:

  • Low Clamping Voltage: Offers superior protection for sensitive circuits by clamping excess voltage with minimal overshoot, ensuring the integrity of the protected component.
  • Ultra-low Capacitance: With a typical capacitance of only 0.7 pF, the diode is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: Provides robust ESD protection up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard, ensuring devices can withstand common electrostatic occurrences.
  • Bidirectional Transient Voltage Suppression: Protects against transients in both directions, simplifying circuit design and reducing component count.
  • Small Package Size: The SOD-323 package is compact, making it suitable for high-density circuit board layouts.
  • Lead-Free and RoHS Compliant: Meets current environmental standards, reducing hazardous substances in electronic devices.

With its combination of features, the NXP PESD5V0V1VA is an excellent choice for designers looking to enhance the ESD resilience of their products. The diode's fast response time and low capacitance ensure that it can provide effective protection without hindering the performance of the protected circuit, making it a versatile solution for a wide range of applications.

Applications:

  • Mobile Phones
  • Portable Electronics
  • Computers and Peripherals
  • High-Speed Data Lines (USB, HDMI, etc.)
  • Consumer Electronics

Ensure the longevity and reliability of your electronic devices with the NXP PESD5V0V1VA, a component that offers a shield against the unforeseen damages of electrostatic events.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess