EN
  • EN
  • DE

PESD5V0X1BCAL

Part No PESD5V0X1BCAL
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Extremely low capacitance bidirectional ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237071-PESD5V0X1BCAL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0X1BCAL CAD Model

Description

Introducing the PESD5V0X1BCAL ESD Protection Diode by NXP Semiconductors

The PESD5V0X1BCAL from NXP Semiconductors is a cutting-edge ESD protection device designed to safeguard high-speed data lines and other sensitive electronics from the potentially damaging effects of Electrostatic Discharge (ESD). This robust diode is a vital component for modern electronic applications that demand high reliability and protection against transient voltage spikes.

Key Features

  • Low Clamping Voltage: The PESD5V0X1BCAL offers an extremely low clamping voltage, ensuring that the sensitive circuits are well-protected against ESD strikes.
  • High ESD Protection Level: With its ability to withstand ESD discharges of up to ±30 kV (contact discharge) as per the IEC 61000-4-2 standard, this diode provides one of the highest levels of protection available, making it an ideal choice for critical applications.
  • Ultra-low Capacitance: The ultra-low capacitance of this device (typical value of 0.55 pF) minimizes signal attenuation, making it suitable for high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Single-Line Protection: This diode is designed to protect one data or power line, offering targeted protection where it's needed most.
  • Small Package Size: Housed in a small SOD323 (SC-76) surface-mount package, the PESD5V0X1BCAL is perfect for space-constrained applications.

Applications

The PESD5V0X1BCAL is versatile and can be used in a wide array of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Digital Cameras
  • Portable Electronics
  • Networking Devices
  • Set-Top Boxes

Why Choose the PESD5V0X1BCAL?

With its combination of high ESD protection, low clamping voltage, and ultra-low capacitance, the PESD5V0X1BCAL is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Its small form factor also makes it a go-to solution for applications where PCB real estate is at a premium. Trust NXP's commitment to quality and performance to keep your electronics secure with the PESD5V0X1BCAL ESD protection diode.

You May Also Be Interested in

Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267,603 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess