EN
  • EN
  • DE
  • IT

PESD5V2S2UT/A2,215

Part No PESD5V2S2UT/A2,215
Manufacturer NXP / Nexperia
Catalog ESD and Circuit Protection
Description PESDxS2UT series - Double ESD protection diodes in SOT23 package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084571-PESD5V2S2UT/A2,215
Categories ESD and Circuit Protection
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PESD5V2S2UT/A2,215 CAD Model

Description

Introducing the PESD5V2S2UT/A2,215 from NXP Semiconductors

Are you looking for a robust solution to protect your sensitive electronic circuits from electrostatic discharge (ESD)? Look no further than the PESD5V2S2UT/A2,215, a state-of-the-art ESD protection device from NXP Semiconductors. This small, yet powerful component is designed to safeguard high-speed data lines and other vulnerable circuits from the potentially damaging effects of ESD.

Key Features:

  • Bi-directional ESD protection: The PESD5V2S2UT/A2,215 provides protection for two data lines from the ravages of ESD strikes in both directions, ensuring comprehensive coverage for your critical signal paths.
  • Low capacitance: With an ultra-low line capacitance of just 0.8 pF, this device is perfect for protecting high-speed data lines without compromising signal integrity. This makes it an ideal choice for applications such as USB 2.0, HDMI, and other high-speed interfaces.
  • High ESD robustness: It can withstand ESD discharges up to 24 kV (contact discharge) and 30 kV (air discharge) according to the IEC 61000-4-2 international standard, providing exceptional protection levels for your electronics.
  • Small form factor: The PESD5V2S2UT/A2,215 comes in a small SOT23 (TO-236AB) surface-mount package, which not only saves valuable PCB space but also enables easy integration into existing and new designs.
  • Lead-free and RoHS compliant: Aligning with modern environmental standards, this device is both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-friendly electronics manufacturing.

Applications:

The versatility of the PESD5V2S2UT/A2,215 makes it suitable for a wide array of applications, including:

  • Mobile phones and wearable technology
  • Computing devices such as laptops and tablets
  • Consumer electronics like digital cameras and gaming consoles
  • Networking and telecommunications equipment
  • Industrial control systems

With its combination of high-performance ESD protection, low capacitance, and small package size, the PESD5V2S2UT/A2,215 from NXP Semiconductors is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products. Protect your technology today with this cutting-edge solution.

You May Also Be Interested in

Taiwan Semiconductor
SOT-26, 5V, 350W, 1.2pF, ESD Protection Diode & Array
Lowest to $0.0557
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 5V 15kV Air/8kV Contact 3-Pin SOT-523 T/R
Need more? Email Us
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 15V 15kV Air/8kV Contact 6-Pin SOT-23 T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 5V 30kV Air/30kV Contact 6-Pin SOT-563 T/R
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12.5VC SC70-3 / 12.5V (Typ) Clamp 12A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Lowest to $0.3741
ON Semiconductor
ESD Protection Array
Lowest to $3.6557
Renesas Electronics America
NNCD18 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1405

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess