The NXP PH1730AL is a high-performance, low-voltage, P-channel TrenchMOS® transistor designed for a broad range of applications. Engineered by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics, the PH1730AL offers a compelling solution for power management and switching tasks in modern electronic devices.
Key Features
- Low Threshold Voltage: The device operates at a low threshold voltage, making it suitable for low-voltage applications and ensuring efficient performance even at reduced power levels.
- High-Speed Switching: With its TrenchMOS technology, the PH1730AL provides high-speed switching capabilities, which is essential for applications requiring quick response times.
- Low On-State Resistance: The transistor has a very low on-state resistance (R<sub>DS(on)), which minimizes power loss and heat generation during operation, contributing to the longevity and reliability of the product.
- Enhanced Power Handling: The device is capable of handling high levels of power, making it suitable for handling larger loads in various electronic circuits.
Applications
The versatility of the NXP PH1730AL allows it to be used in a wide array of applications, including:
- Power management circuits
- Load switching
- Battery management systems
- DC-DC converters
- Motor control circuits
Product Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
30 V
Gate-source voltage (V<sub>GS)
±20 V
Continuous drain current (I<sub>D)
17 A
Power dissipation (P<sub>D)
1.4 W
Operating temperature range
-55°C to +150°C
In conclusion, the NXP PH1730AL is an exceptional choice for designers seeking a robust, efficient, and versatile P-channel MOSFET. Its low threshold voltage, high-speed switching, low on-state resistance, and powerful performance make it a go-to component for a variety of electronic applications.