EN
  • EN
  • DE

PH4530L

Part No PH4530L
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237200-PH4530L
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PH4530L CAD Model

Description

The NXP PH4530L is a state-of-the-art power MOSFET designed for high-efficiency power conversion applications. This device is part of NXP's leading-edge high-performance power management portfolio, offering a combination of low on-state resistance and high switching speeds. Its robust design and advanced technology make it an ideal choice for a wide range of applications, including DC-DC converters, power supplies, and motor control circuits.

Key Features

  • Low On-Resistance: The PH4530L boasts an extremely low on-resistance, which significantly reduces conduction losses and improves overall efficiency in power conversion applications.
  • High-Speed Switching: With its fast switching capabilities, the PH4530L minimizes switching losses and allows for high-frequency operation, which is critical for compact and efficient power supply designs.
  • Enhanced Thermal Performance: The product features an optimized package design for superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • High Power Density: Due to its compact size and high power handling, the PH4530L enables designers to create power converters with a high power density, saving space on printed circuit boards (PCBs).

Applications

The versatility of the PH4530L allows it to be used in a broad spectrum of applications. Some of the common applications include:

  • DC-DC Converters
  • Switch Mode Power Supplies (SMPS)
  • Power Management for Computers and Servers
  • Battery Management Systems
  • Motor Drives and Inverters
  • Solar Power Inverters
  • LED Lighting Systems

Technical Specifications

For designers and engineers considering the PH4530L for their projects, here are some of the key technical specifications:

  • Drain-source voltage (V<sub>DS): Up to 30V
  • Continuous drain current (I<sub>D): 100A
  • Power dissipation (P<sub>D): 156W
  • Low gate charge (Q<sub>G) for efficient switching
  • Advanced trench MOSFET technology

In conclusion, the NXP PH4530L is a powerful and efficient solution for modern power management and conversion applications. Its combination of low resistance, high-speed switching, and excellent thermal characteristics make it a top choice for engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess