EN
  • EN
  • DE

PH5030AL

Part No PH5030AL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 91A LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 91A (Tc)
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1760pF @ 12V
Maximum Rds On at Id,Vgs 5 mOhm @ 15A, 10V
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 347581-PH5030AL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PH5030AL CAD Model

Description

The NXP PH5030AL is a robust, high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed to meet the demands of high-power switching applications. This component is a part of NXP's acclaimed MOSFET product line, which is renowned for delivering efficient power management and conversion in a compact form factor.

With an impressively low on-state resistance (RDS(on)) of just 30 mΩ, the PH5030AL ensures minimal power loss during operation, which is crucial for maintaining high efficiency in power conversion systems. This characteristic makes it an ideal choice for a wide array of applications, including DC-DC converters, motor drives, computing systems, and other power-intensive applications where efficiency is paramount.

The device is housed in a LFPAK56 (Power-SO8) package, which is not only space-efficient but also offers excellent thermal performance. This package is engineered to handle high thermal and electrical stress, ensuring reliable operation even under challenging conditions. The PH5030AL is capable of supporting a continuous drain current (ID) of up to 100 A, making it suitable for handling high current loads without compromising performance.

One of the standout features of the PH5030AL is its avalanche ruggedness, providing improved reliability and a longer operational lifespan. This resilience against energy pulses makes it a safe and durable choice for applications that may experience unexpected voltage spikes.

The PH5030AL also boasts a fast switching speed, which is critical for reducing switching losses and improving the overall efficiency of the power management system. This speed, combined with the low RDS(on), contributes to a reduction in the total energy consumed by the device, thereby supporting energy-saving initiatives and reducing the environmental impact of electronic systems.

Overall, the NXP PH5030AL MOSFET is a powerful solution for designers looking to optimize their power management systems with a reliable, efficient, and high-performance component. Its combination of low RDS(on), high current capability, and robust package design makes it an exemplary choice for a multitude of power applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3361 $50.4150
365+ $0.2758 $100.6670
565+ $0.2672 $150.9680
775+ $0.2586 $200.4150
1,000+ $0.2500 $250.0000
1,340+ $0.2241 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221,760 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess