EN
  • EN
  • DE

PHB119NQ06T,118

Part No PHB119NQ06T,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 53nC @ 10V
Max Input Capacitance 2820pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 7.1 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1087773-PHB119NQ06T,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHB119NQ06T,118 CAD Model

Description

Product Overview: PHB119NQ06T,118 by NXP

The PHB119NQ06T,118 is a high-performance, N-channel TrenchMOS™ standard level Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This robust component is engineered to deliver efficient power conversion and regulation in a variety of electronic applications. With its advanced silicon technology, the PHB119NQ06T,118 offers superior switching performance and low on-state resistance, making it an ideal choice for power management tasks.

Key Features

  • N-channel Enhancement Mode: The device operates in enhancement mode, which means it requires a positive gate voltage to conduct, providing a high degree of control over the switching process.
  • Low On-State Resistance (R<sub>DS(on)): This FET features a low on-state resistance, minimizing power losses during operation and enhancing overall efficiency.
  • High-Speed Switching: The PHB119NQ06T,118 is capable of fast switching speeds, which is critical for reducing switching losses and improving performance in high-frequency applications.
  • Standard Level Gate Drive: The transistor is compatible with standard level gate drive voltages, making it versatile for use with a wide range of drive circuits.

Applications

The versatility of the PHB119NQ06T,118 makes it suitable for a broad spectrum of applications, including:

  • DC/DC converters
  • Switch Mode Power Supplies (SMPS)
  • Power management for computers and servers
  • Motor drives
  • Battery management systems
  • Automotive applications

Product Specifications

The PHB119NQ06T,118 comes in a TO-263 (D2PAK) package, which provides excellent power dissipation and space efficiency. It operates over a wide temperature range, ensuring reliability under various environmental conditions. The device also features a threshold voltage designed for logic level drive, simplifying the design of driving circuits.

In summary, the PHB119NQ06T,118 by NXP is a powerful and reliable component that meets the demanding requirements of modern electronic power systems. Its low on-state resistance, high-speed switching capabilities, and compatibility with standard level gate drives make it a prime choice for designers looking to optimize power efficiency and performance.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess