EN
  • EN
  • DE

PHB11N06LT,118

Part No PHB11N06LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 10.3A D2PAK / Trans MOSFET N-CH 55V 10.3A 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series TrenchMOS
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 10.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 5.2nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 330pF @ 25V
Vgs (Maximum) ±15V
Power Dissipation (Maximum) 33W (Tc)
Rds On (Maximum) @ Id, Vgs 130 mOhm @ 5.5A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 791762-PHB11N06LT,118
Popularity Medium
Supply and Demand Status Limited
Family Name PHB11N06LT
Introduction Date September 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PHB11N06LT,118 CAD Model

Description

The NXP PHB11N06LT,118 is a high-performance, TrenchMOS™ logic level FET designed to deliver efficient power management and conversion for a wide range of applications. This N-channel enhancement-mode Field-Effect Transistor is part of NXP's TrenchMOS portfolio, which is renowned for providing low on-state resistance and high switching performance.

Key Features

  • Low Threshold Voltage: The device operates at logic level gate drive, making it compatible with modern microcontrollers and logic circuits without the need for additional drive circuitry.
  • High Efficiency: With a low on-state resistance (R<sub>DS(on)), the PHB11N06LT,118 ensures minimal power loss during operation, contributing to overall system efficiency.
  • High-Speed Switching: The TrenchMOS technology enables fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: The device is encapsulated in a TO-263 (D2PAK) package, which provides excellent thermal conduction and allows for higher current carrying capacity.

Applications

The PHB11N06LT,118 is suitable for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switching regulators
  • Automotive applications

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 55 V Continuous Drain Current (I<sub>D) 11 A Power Dissipation (P<sub>D) 45 W Operating Temperature Range -55°C to +175°C Package TO-263 (D2PAK)

With its combination of low on-state resistance, high-speed switching, and robust thermal performance, the NXP PHB11N06LT,118 MOSFET is an excellent choice for designers looking to optimize power efficiency and reliability in their electronic designs.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess