Product Overview: PHB176NQ04T - NXP
The PHB176NQ04T is a cutting-edge MOSFET device designed and manufactured by NXP Semiconductors. This high-performance product is tailored for applications that demand efficient power conversion and high-speed switching. It is an ideal choice for automotive, industrial, and computing applications, where reliability and power efficiency are paramount.
Key Features
- Low On-Resistance: The PHB176NQ04T boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency.
- High-Speed Switching: This MOSFET is engineered for high-speed switching applications, providing rapid response times and improved performance in high-frequency circuits.
- High-Temperature Operation: With an ability to operate at high temperatures, the PHB176NQ04T is suitable for strenuous environments that require robust thermal performance.
- TO-263 (D2PAK) Package: The device comes in a TO-263 (D2PAK) package, which ensures a compact footprint while allowing for effective heat dissipation.
Applications
The PHB176NQ04T is versatile and can be used in a wide array of applications, including:
- DC-to-DC Converters
- Motor Control Systems
- Power Management Solutions
- Automotive Electronics
- Switch Mode Power Supplies (SMPS)
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
40 V
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
200 W
Operating Temperature Range
-55°C to +175°C
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the PHB176NQ04T is no exception. It is designed to meet the rigorous standards required for automotive and industrial applications, ensuring long-term reliability and performance under challenging conditions.