EN
  • EN
  • DE

PHB24N03LT

Part No PHB24N03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347620-PHB24N03LT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHB24N03LT CAD Model

Description

Overview of NXP PHB24N03LT

The NXP PHB24N03LT is a high-performance, TrenchMOS™ logic level FET designed to deliver efficiency and power in a wide range of applications. This robust transistor is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for its low on-state resistance and high switching speed. The PHB24N03LT is particularly suitable for use in power management circuits, DC-DC converters, and as a switch in various computing and consumer electronics.

Key Features

  • Low Threshold Voltage: The device operates at logic level gate drive, making it compatible with TTL and CMOS technologies without the need for additional drive circuitry.
  • High Efficiency: With its low on-state resistance (R<sub>DS(on)), the PHB24N03LT minimizes power loss and improves overall system efficiency.
  • High-Speed Switching: The fast switching capability of this MOSFET makes it ideal for high-frequency applications, ensuring minimal switching losses.
  • Robust Performance: Engineered to withstand high energy pulses in the avalanche and commutation modes, this device is highly reliable even under stressful conditions.

Applications

The versatility of the PHB24N03LT allows it to be used in a broad range of applications, including:

  • Power supply units
  • Motor control systems
  • Automotive applications
  • Lighting solutions
  • Load switches

Technical Specifications

Parameter Value Drain-source voltage (V<sub>DS) 30V Continuous drain current (I<sub>D) 24A Power dissipation (P<sub>D) 45W Operating temperature range -55°C to +175°C

With its impressive combination of low voltage operation, high current handling, and robust thermal performance, the NXP PHB24N03LT is a superior choice for designers seeking a reliable and efficient power MOSFET.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess