EN
  • EN
  • DE

PHD110NQ03LT,118

Part No PHD110NQ03LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 75A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 26.7nC @ 5V
Max Input Capacitance 2200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 115W (Tc)
Maximum Rds On at Id,Vgs 4.6 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1087792-PHD110NQ03LT,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD110NQ03LT,118 CAD Model

Description

Product Overview: PHD110NQ03LT,118

The PHD110NQ03LT,118 is a high-performance, N-channel TrenchMOS™ logic level FET manufactured by NXP Semiconductors, a leader in the field of high-tech solutions. This field-effect transistor is designed for quick switching and high efficiency, making it an ideal choice for a wide range of applications, including but not limited to, power management, load switching, and DC-DC converters in various electronic devices.

Key Features

  • Low Threshold Voltage: This MOSFET operates at a logic level gate drive, which means it requires a lower gate threshold voltage to turn on, typically around 2.5V. This characteristic allows for compatibility with low-voltage drive circuits and microcontroller outputs.
  • High-Speed Switching: The device is optimized for fast switching speeds, reducing transition losses and improving overall efficiency in high-frequency applications.
  • Low On-State Resistance: With an extremely low on-state resistance (R<sub>DS(on)), the PHD110NQ03LT,118 exhibits reduced conduction losses, which translates to higher energy efficiency and lower heat generation.
  • Advanced TrenchMOS™ Technology: Utilizing NXP's proprietary TrenchMOS technology, this MOSFET offers superior performance with a high current capacity and robustness.

Electrical Characteristics

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 33A
  • Power Dissipation (P<sub>D): 45W
  • Operating Temperature Range: -55°C to +175°C

Applications

The PHD110NQ03LT,118 is versatile and can be used in a variety of applications. Its logic level gate drive capability makes it suitable for direct interfacing with microcontrollers in automotive systems, computing, power supply modules, and energy management systems. Additionally, its high current handling and efficiency are beneficial in motor control circuits, LED drivers, and battery-operated devices.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The PHD110NQ03LT,118 MOSFET is no exception, as it is manufactured under strict quality control standards and is designed to meet the rigorous demands of the modern electronic industry. Users can expect consistent performance and longevity from this component.

For engineers and designers looking for a reliable and efficient power switching solution, the PHD110NQ03LT,118 from NXP Semiconductors is an excellent choice that combines innovation with performance.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess