EN
  • EN
  • DE

PHD18NQ10T

Part No PHD18NQ10T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 18A DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 21nC @ 10V
Max Input Capacitance 633pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 79W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 273889-PHD18NQ10T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHD18NQ10T CAD Model

Description

The NXP PHD18NQ10T is a state-of-the-art N-channel, enhancement mode field-effect transistor (FET) in a plastic package using TrenchMOS™ technology. This high-speed power MOSFET is designed to deliver high performance with low on-state resistance and fast switching performance, making it an ideal choice for a wide range of applications, including switching regulators, switching converters, motor drivers, and relay drivers.

Key Features

  • Low On-State Resistance: The PHD18NQ10T boasts an extremely low on-state resistance (R<sub>DS(on)) of only 0.135 Ω, which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: With its fast switching capabilities, this FET is optimized for high-speed applications, ensuring minimal delays in power regulation circuits.
  • Logic Level Compatible: It can be driven directly from logic level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional driver circuits.
  • Robust Thermal Performance: The device is encapsulated in a TO-252 (DPAK) package, which provides excellent thermal conduction paths and helps in maintaining thermal stability during high power operation.

Applications

The versatility of the NXP PHD18NQ10T allows it to be used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Automotive systems
  • Power supplies

Product Specifications

Parameter Value Drain-source voltage (V<sub>DS) 100 V Continuous drain current (I<sub>D) 18 A Power dissipation (P<sub>D) 45 W Operating temperature range -55°C to 175°C

With its robust design and advanced TrenchMOS™ technology, the NXP PHD18NQ10T is a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2763 $67.6578
13+ $9.2527 $120.2851
20+ $8.9628 $179.2560
27+ $8.6741 $234.2007
35+ $8.3853 $293.4855
47+ $7.5179 $353.3413
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess