EN
  • EN
  • DE

PHD3055E,118

Part No PHD3055E,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 10.3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 10.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 5.8nC @ 10V
Max Input Capacitance 250pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 33W (Tc)
Maximum Rds On at Id,Vgs 150 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1087798-PHD3055E,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD3055E,118 CAD Model

Description

The PHD3055E,118 is a robust N-channel TrenchMOS® transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This particular MOSFET is part of NXP's extensive portfolio of field-effect transistors, which are known for their high efficiency, low power consumption, and reliability.

Key Features

  • Low Threshold Voltage: The PHD3055E,118 features a low threshold voltage, making it suitable for low voltage applications and ensuring efficient operation at lower gate voltages.
  • High-Speed Switching: This device is designed for high-speed switching applications, which is critical for power management in modern electronic circuits.
  • High Energy Efficiency: With its TrenchMOS technology, the PHD3055E,118 offers reduced conduction losses, leading to higher energy efficiency in electronic systems.
  • Robust Thermal Performance: The transistor is encapsulated in a TO-252 (DPAK) surface-mounted package, which provides excellent thermal performance and is suitable for high-temperature operations.

Applications

The PHD3055E,118 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Switch-mode power supplies (SMPS)
  • Motor control circuits
  • Power management functions
  • Automotive applications
  • Load switches

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 55 V Continuous Drain Current (I<sub>D) 25 A Power Dissipation (P<sub>D) 45 W R<sub>DS(on) 0.055 Ω

The PHD3055E,118 is an exemplary solution for designers seeking a high-performance, energy-efficient N-channel MOSFET. NXP's commitment to quality ensures that this transistor will deliver reliable and consistent performance for a wide range of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess