EN
  • EN
  • DE

PHD37N06LT

Part No PHD37N06LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 37A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 22.5nC @ 5V
Max Input Capacitance 1400pF @ 25V
Maximum Gate-Source Voltage ±13V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 32 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 061469-PHD37N06LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD37N06LT CAD Model

Description

Introducing the PHD37N06LT Power MOSFET by NXP Semiconductors

The PHD37N06LT is a state-of-the-art power MOSFET device engineered by NXP Semiconductors, designed to meet a wide range of power management and switching applications. This high-performance component is part of NXP's TrenchMOS™ transistor series, which is renowned for its low on-state resistance and high switching speed.

Key Features:

  • Low Threshold Voltage: The PHD37N06LT comes with a low threshold voltage, making it suitable for low voltage applications that require efficient power management.
  • High Efficiency: With its low on-state resistance (R<sub>DS(on)), this MOSFET ensures high efficiency, which is crucial for reducing power losses and improving overall system performance.
  • Logic Level Compatible: This device is compatible with 5V logic levels, allowing for easy integration into digital circuits without the need for level shifters.
  • Robust Thermal Performance: The PHD37N06LT is encapsulated in a D-PAK package, which offers excellent thermal performance and is suitable for surface mount technology (SMT).

Applications:

The versatility of the PHD37N06LT makes it an ideal choice for a variety of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • Switching regulators
  • Load switches

Technical Specifications:

The technical specifications of the PHD37N06LT are impressive, with a continuous drain current (I<sub>D) of 37A, and a drain-source voltage (V<sub>DSS) of 55V. The device also features a maximum power dissipation of 75W, ensuring it can handle significant power levels required by demanding applications.

Reliability and Quality:

NXP Semiconductors is committed to delivering high-quality and reliable components. The PHD37N06LT undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive standards.

Whether you're designing power supplies, managing loads in automotive electronics, or developing energy-efficient solutions, the PHD37N06LT from NXP Semiconductors is a powerful ally in any electronics designer's arsenal.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9753 $64.8765
11+ $10.6468 $117.1148
17+ $10.3142 $175.3414
24+ $9.9815 $239.5560
30+ $9.6489 $289.4670
41+ $8.6510 $354.6910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess