EN
  • EN
  • DE

PHK28NQ03LT,518

Part No PHK28NQ03LT,518
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 23.7A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 23.7A (Tc) 6.25W (Tc) Surface Mount 8-SO
Manufacturer NXP
Series TrenchMOS™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name PHK28
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 954-PHK28NQ03LT518, 934057264518, PHK28NQ03LT /T3-ND, PHK28NQ03LT /T3
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930362-PHK28NQ03LT,518
Ultra Librarian 3D Model Ultra Librarian PHK28NQ03LT,518 CAD Model

Description

The PHK28NQ03LT,518 is a state-of-the-art MOSFET transistor designed and manufactured by NXP Semiconductors, a leading company in the semiconductor industry. This product is part of NXP's extensive portfolio of field-effect transistors that are engineered to deliver high performance, efficiency, and reliability for a wide range of applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for use in low-voltage applications and ensuring efficient operation at lower gate voltages.
  • High-Speed Switching: Engineered for high-speed switching applications, the PHK28NQ03LT,518 provides rapid transition times, which is critical for power management and high-frequency circuits.
  • Low On-Resistance: With its low on-resistance (Rds(on)), this MOSFET ensures minimal power loss during operation, enhancing overall system efficiency and reducing heat generation.
  • Robust Thermal Performance: The device is encapsulated in a TO-252 (DPAK) package, known for its excellent thermal characteristics, making it a reliable choice for applications that demand high thermal endurance.

Applications

The versatility of the PHK28NQ03LT,518 allows it to be used in a myriad of applications, including but not limited to:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Load switches

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PHK28NQ03LT,518 is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications under various conditions. Its robust construction and adherence to industry standards make it a preferred choice for designers and engineers looking for components that they can trust for their critical applications.

Environmental Compliance

In line with NXP's dedication to environmental sustainability, the PHK28NQ03LT,518 is designed to comply with current environmental regulations. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess