EN
  • EN
  • DE

PHK5NQ15T

Part No PHK5NQ15T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 5A SOT96-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1150pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.25W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 061480-PHK5NQ15T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHK5NQ15T CAD Model

Description

The PHK5NQ15T is a cutting-edge semiconductor component manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is designed to meet the rigorous demands of modern electronic systems, providing both high performance and energy efficiency.

Key Features

  • High-Quality Material: The PHK5NQ15T is built with top-grade materials that ensure durability and long-term reliability, making it suitable for various applications that require a robust performance.
  • Advanced Technology: Utilizing the latest technological advancements, this product offers superior functionality and is compatible with contemporary electronic designs.
  • Energy Efficiency: With an emphasis on power conservation, the PHK5NQ15T operates with minimal energy consumption, contributing to the overall efficiency of the system it is integrated into.
  • Compact Design: The component's compact size makes it an excellent choice for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the PHK5NQ15T allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Power management modules
  • Embedded systems
  • Industrial controls
  • Consumer electronics

Product Specifications

The PHK5NQ15T is designed to meet stringent specifications, ensuring optimal performance in even the most demanding environments. Here are some of the key technical specifications:

  • Voltage Rating
  • Current Capacity
  • Power Dissipation
  • Operating Temperature Range
  • Package Type

For detailed specifications and product datasheets, customers are encouraged to visit NXP Semiconductors' official website or contact their sales and support team.

Quality and Support

NXP Semiconductors is committed to providing exceptional quality and support for the PHK5NQ15T. Customers can rely on NXP's comprehensive technical support and customer service to assist with any questions or concerns regarding the product's integration and performance.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess