EN
  • EN
  • DE

PHP14NQ20T,127

Part No PHP14NQ20T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 14A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 230 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1087826-PHP14NQ20T,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHP14NQ20T,127 CAD Model

Description

Product Overview: PHP14NQ20T,127 - NXP Semiconductors

The PHP14NQ20T,127 is a state-of-the-art MOSFET device manufactured by NXP Semiconductors, renowned for providing high efficiency and reliability. This product is part of NXP's portfolio of TrenchMOS™ silicon technology, which is specifically designed to deliver high-speed switching performance with low on-state resistance (R<sub>DS(on)), making it an ideal choice for a wide range of power management applications.

Key Features:

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be driven at lower gate voltages, which is beneficial for low-voltage applications and helps in reducing power consumption.
  • High-Speed Switching: The MOSFET is optimized for fast switching, which is crucial for applications where efficiency and speed are paramount, such as switching power supplies and DC-DC converters.
  • Low On-State Resistance: With a low R<sub>DS(on), the PHP14NQ20T,127 minimizes conduction losses, which translates into better overall efficiency and thermal performance.
  • Robust Thermal Performance: The device is encapsulated in a TO-220 package, which is known for its excellent thermal conduction properties, ensuring the MOSFET operates reliably even under high power and temperature conditions.

Applications:

The versatile nature of the PHP14NQ20T,127 makes it suitable for a diverse array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Circuits
  • Motor Control Systems
  • DC-DC Converters
  • Automotive Applications
  • High-Efficiency Power Conversion

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The PHP14NQ20T,127 MOSFET is rigorously tested and adheres to stringent industry standards for quality and reliability, ensuring that it meets the requirements for a wide range of commercial and industrial applications.

Environmental Compliance:

In line with NXP's dedication to environmental sustainability, the PHP14NQ20T,127 is designed to comply with the latest environmental regulations, including RoHS and REACH. This commitment ensures that the product is not only advanced in technology but also environmentally responsible.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess