EN
  • EN
  • DE

PHP3055E,127

Part No PHP3055E,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 10.3A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 10.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 5.8nC @ 10V
Max Input Capacitance 250pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 33W (Tc)
Maximum Rds On at Id,Vgs 150 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1085465-PHP3055E,127
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP3055E,127 CAD Model

Description

The PHP3055E,127 is a robust N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This particular MOSFET is part of the TrenchMOS series, which is well-known for its high efficiency and low power dissipation, making it an ideal choice for a wide range of applications.

Key Features

  • Low Threshold Voltage: The PHP3055E,127 boasts a low threshold voltage, which means it requires less voltage to turn on and is more sensitive to input signals. This characteristic is particularly beneficial in low-voltage applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency circuits, contributing to better performance and reduced switching losses.
  • Enhanced Power Efficiency: The TrenchMOS technology used in the PHP3055E,127 ensures that the device operates with high power efficiency, which is crucial for minimizing heat generation and energy consumption.
  • Low On-State Resistance: The on-state resistance (R<sub>DS(on)) is remarkably low, which translates to reduced voltage drops across the transistor when it is in the conducting state, improving overall efficiency.

Applications

The versatility of the PHP3055E,127 allows it to be used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Automotive applications
  • Switched-mode power supplies

Product Specifications

The PHP3055E,127 operates with a continuous drain current (I<sub>D) of 60A, making it capable of handling significant current loads. Its maximum drain-source voltage (V<sub>DSS) is rated at 55V, which provides a good margin for various electronic designs. The device is encapsulated in a TO-220 package, known for its good thermal and electrical performance.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PHP3055E,127 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity. Customers can trust this product for their critical electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9540 $59.5400
24+ $4.8857 $117.2568
37+ $4.7332 $175.1284
51+ $4.5796 $233.5596
66+ $4.4271 $292.1886
88+ $3.9697 $349.3336
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess