NXP PHP45NQ11T Power MOSFET
The NXP PHP45NQ11T is a robust Power MOSFET designed for high-speed switching applications. This device is part of NXP's TrenchMOS™ portfolio, which is renowned for its innovative silicon technology that reduces on-state resistance and minimizes losses due to switching and conduction. The PHP45NQ11T is ideal for a range of applications, including power management, motor control, computing, and automotive systems.
Key Features:
- Low On-State Resistance: The TrenchMOS™ technology ensures a low R<sub>DS(on), which translates to reduced conduction losses and improved overall efficiency.
- High-Speed Switching: With its fast switching capabilities, the PHP45NQ11T is suitable for high-frequency applications, ensuring that the power supply is both efficient and responsive.
- High Current Capability: This MOSFET can handle continuous drain currents up to 75A, making it a reliable choice for high-power applications.
- High Temperature Operation: The device is designed to operate at temperatures up to 175°C, which is beneficial for applications that experience elevated temperatures.
- Logic Level Gate Drive: The PHP45NQ11T can be driven by logic-level voltages, which simplifies the design of the driving circuitry and reduces power consumption.
Applications:
- DC/DC Converters
- Motor Drives
- Power Management Systems
- Automotive Applications
- Switch Mode Power Supplies (SMPS)
Product Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
R<sub>DS(on)
11.5 mΩ
The NXP PHP45NQ11T Power MOSFET is a testament to NXP's commitment to providing high-performance, reliable semiconductor solutions. With its advanced features and robust design, it is well-suited to meet the demands of modern electronic systems.