EN
  • EN
  • DE

PHP55N03LTA,127

Part No PHP55N03LTA,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 55A TO220AB / Trans MOSFET N-CH 25V 55A 3-Pin(3+Tab) TO-220AB Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series TrenchMOS
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 25V
Current - Continuous Drain (Id) @ 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 20nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 950pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 85W (Tc)
Rds On (Maximum) @ Id, Vgs 14 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 791771-PHP55N03LTA,127
Popularity Medium
Supply and Demand Status Limited
Family Name PHP55N03LTA
Introduction Date March 30, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PHP55N03LTA,127 CAD Model

Description

The PHP55N03LTA,127 is a high-performance TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This N-channel enhancement-mode Field-Effect Transistor (FET) is specifically engineered to deliver efficient power conversion and regulation in a wide range of electronic applications. With its state-of-the-art technology, it provides a perfect solution for high-speed switching and power management tasks.

Key Features

  • Low On-State Resistance: The MOSFET features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, especially crucial for power-intensive applications.
  • High-Speed Switching: With its fast switching capabilities, the PHP55N03LTA,127 is ideal for high-frequency power switching applications, ensuring minimal power loss and heat generation during operation.
  • High-Current Capability: This component can handle a continuous drain current (I<sub>D), making it suitable for applications with high current demands.
  • Enhanced Durability: The device is encapsulated in a robust plastic package, which provides excellent protection against mechanical stress and environmental factors, contributing to its long operational life.
  • Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) allows for the MOSFET to be easily driven at lower gate voltages, making it compatible with a variety of drive circuits.
  • Thermal Management: Its excellent thermal characteristics ensure reliable performance even under high temperature operating conditions, which is vital for maintaining system stability.

Applications

The PHP55N03LTA,127 MOSFET is versatile and can be used in an array of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Computing and server power supplies
  • Automotive systems
  • Switch mode power supplies (SMPS)

The combination of high efficiency, reliability, and performance makes the PHP55N03LTA,127 an excellent choice for designers and engineers looking to optimize their power systems for maximum efficiency and durability.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess