EN
  • EN
  • DE

PHPT60406NYX

Part No PHPT60406NYX
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NEXPERIA PHPT60406NY - 40V, 6A N  /  Bipolar (BJT) Transistor NPN 40 V 6 A 153MHz 1.35 W Surface Mount LFPAK56, Power-SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP Semiconductors
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 6 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 380mV @ 300mA, 6A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 230 @ 500mA, 2V
Power - Max 1.35 W
Frequency - Transition 153MHz
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Package / Case SC-100, SOT-669
Supplier Device Package LFPAK56, Power-SO8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 2156-PHPT60406NYX-954
Standard Package 1
Win Source Part Number 973259-PHPT60406NYX
Ultra Librarian 3D Model Ultra Librarian PHPT60406NYX CAD Model

Description

The PHPT60406NYX is a high-performance, power transistor module from the renowned semiconductor manufacturer NXP. This advanced product is designed to cater to a wide array of applications, especially those requiring efficient power conversion and management. With its cutting-edge technology and robust design, the PHPT60406NYX stands out as a reliable component for engineers and designers working on sophisticated electronic systems.

Key Features

  • High Efficiency: The PHPT60406NYX boasts excellent efficiency, which is critical for reducing thermal stress and improving longevity in electronic systems.
  • Low RDS(on): This product features a low on-state resistance, minimizing power loss and ensuring better conductivity and performance.
  • High Current Capability: With the ability to handle high current levels, this transistor module is ideal for power-intensive applications.
  • Thermal Management: The device's superior thermal properties allow for effective heat dissipation, maintaining operational stability even under high-load conditions.

Applications

The versatility of the PHPT60406NYX makes it suitable for a variety of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Renewable energy systems

Quality and Reliability

NXP is known for its commitment to quality, and the PHPT60406NYX is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance. The product undergoes rigorous testing to guarantee that it performs under the most demanding conditions, making it a trusted choice for mission-critical systems.

Environmental Compliance

In line with NXP's dedication to environmental sustainability, the PHPT60406NYX is designed with eco-friendly materials and complies with international environmental regulations. This commitment helps customers create greener products and contributes to the reduction of the carbon footprint of electronic devices.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7065 $52.9875
175+ $0.5797 $101.4475
270+ $0.5616 $151.6320
370+ $0.5435 $201.0950
480+ $0.5254 $252.1920
640+ $0.4710 $301.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,010 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess