EN
  • EN
  • DE

KSB1366Y

Part No KSB1366Y
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 3A TO-220F
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 60 V 3 A 9MHz 2 W Through Hole TO-220F-3
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220F-3
Family Name KSB13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876420-KSB1366Y
Ultra Librarian 3D Model Ultra Librarian KSB1366Y CAD Model

Description

The KSB1366Y is a robust and high-performance bipolar junction transistor (BJT) developed by ON Semiconductor, a leading company in energy-efficient innovations. This PNP transistor is designed to deliver superior switching performance and reliability, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High Current Capability: The KSB1366Y can handle high current levels, which makes it suitable for applications requiring significant power handling capabilities.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, ensuring efficient operation with minimal power loss during switching.
  • Fast Switching Speed: With its swift response times, this transistor is perfect for applications that demand quick switching, such as power regulators and converters.
  • High Power Dissipation: The device's ability to dissipate heat effectively allows it to manage higher power levels, extending its usability in demanding conditions.

Applications

The KSB1366Y is versatile and can be used in various electronic circuits. Some of the common applications include:

  • Power Supply Circuits
  • Audio Amplifiers
  • Switching Regulators
  • Motor Controllers
  • DC-DC Converters

Product Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 80V Collector Current (IC) 1.5A Power Dissipation (Pc) 25W Operating Junction Temperature (Tj) -55°C to +150°C Package TO-220

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The KSB1366Y is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards required for industrial and consumer electronics. Its reliability is backed by ON Semiconductor's reputation in the industry for producing dependable and durable components.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess