EN
  • EN
  • DE

PHT11N06LT,135

Part No PHT11N06LT,135
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 4.9A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 4.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 1400pF @ 25V
Maximum Gate-Source Voltage ±13V
Power Dissipation (Max) 1.8W (Ta), 8.3W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 5A, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1087843-PHT11N06LT,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHT11N06LT,135 CAD Model

Description

Product Overview: PHT11N06LT,135 by NXP Semiconductors

The PHT11N06LT,135 is a high-performance, TrenchMOS™ transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular transistor is part of NXP's extensive range of field-effect transistors (FETs) and is specifically tailored to meet the needs of modern electronic applications requiring efficient power management and high-speed switching capabilities.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, making it suitable for use in low-voltage applications and ensuring efficient operation at lower gate voltages.
  • High-Speed Switching: With its TrenchMOS technology, the PHT11N06LT,135 is capable of high-speed switching, which is essential for applications such as power supplies, DC-DC converters, and motor control circuits.
  • Low On-State Resistance: The transistor has a very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, especially in high-current applications.
  • Robust Thermal Performance: The device is designed to handle high thermal loads, making it reliable for applications that operate under varying temperature conditions.
  • Surface-Mount Package: It comes in a surface-mount package, which is ideal for compact and space-constrained designs, allowing for efficient use of PCB real estate.

Applications

The versatility of the PHT11N06LT,135 makes it suitable for a wide range of applications, including:

  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Motor control systems
  • Automotive electronics
  • Power management circuits
  • Other high-performance switching applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PHT11N06LT,135 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications in the most demanding conditions.

In summary, the PHT11N06LT,135 transistor by NXP Semiconductors is an exceptional choice for designers looking for a reliable and efficient power management solution. Its combination of low on-state resistance, high-speed switching, and robust thermal performance makes it a valuable component in any power-sensitive electronic design.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess