Product Overview: PHT8N06LT,135 - NXP Semiconductors
The PHT8N06LT,135 is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This field-effect transistor (FET) is a testament to NXP's commitment to providing advanced power management solutions that meet the evolving needs of modern electronics.
Key Features
- Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low-voltage applications that require efficient power management.
- High-Speed Switching: With its TrenchMOS technology, the PHT8N06LT,135 offers high-speed switching capabilities, which is essential for reducing switching losses in power conversion systems.
- Low On-state Resistance: The transistor has a very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, especially in high current applications.
- Robust Thermal Performance: Designed to handle high temperatures, the PHT8N06LT,135 maintains performance stability even under thermal stress, ensuring reliability in a range of conditions.
Applications
The PHT8N06LT,135 is ideal for a variety of applications, including:
- DC/DC converters
- Motor control circuits
- Power management systems
- Switch-mode power supplies (SMPS)
- Load switching applications
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
8A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
Package
SOT223
Quality and Reliability
NXP Semiconductors is renowned for its stringent quality control and the PHT8N06LT,135 is no exception. It is designed to meet the rigorous standards required for industrial and automotive applications, ensuring high reliability and performance consistency.