EN
  • EN
  • DE

PHX14NQ20T,127

Part No PHX14NQ20T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 7.6A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 7.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 230 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 1087850-PHX14NQ20T,127
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHX14NQ20T,127 CAD Model

Description

The PHX14NQ20T,127 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) manufactured by NXP Semiconductors. It's designed to deliver efficient power conversion and switching with low on-state resistance and high thermal performance. This product is an excellent choice for a wide range of applications, including DC-DC converters, power switches, motor drives, and other power management tasks.

Key Features

  • Low On-State Resistance: The device features a very low RDS(on), which reduces conduction losses and improves overall efficiency in high-current applications.
  • High-Speed Switching: With its fast switching capabilities, the PHX14NQ20T,127 is suitable for high-frequency power circuits, contributing to enhanced performance and reduced energy waste.
  • High Thermal Performance: The FET is encapsulated in a TO-220 package, known for its excellent thermal conduction properties, ensuring the device operates reliably even at elevated temperatures.
  • Standard Level Gate Drive: The transistor operates with standard gate drive voltages, making it compatible with a wide range of drive circuits and simplifying design integration.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management Systems
  • Motor Control Circuits
  • Automotive and Industrial Applications

Specifications

Parameter Value Drain-source voltage (V<sub>DS) 200 V Continuous drain current (I<sub>D) 14 A Power Dissipation (P<sub>D) 45 W Operating Temperature Range -55°C to +175°C Package TO-220

The PHX14NQ20T,127 from NXP is a robust and reliable component that offers designers a balance of efficiency, performance, and ease-of-use for a variety of power management applications. Its technical specifications and features make it a versatile choice for engineers looking to enhance their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess