EN
  • EN
  • DE

PHX20N06T,127

Part No PHX20N06T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 12.9A TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 55 V 12.9A (Tc) 23W (Tc) Through Hole TO-220F
Manufacturer NXP
Series TrenchMOS™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Case / Package TO-220F
Family Name PHX20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 934057814127, PHX20N06T, PHX20N06T-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889053-PHX20N06T,127
Ultra Librarian 3D Model Ultra Librarian PHX20N06T,127 CAD Model

Description

The PHX20N06T,127 is a robust, high-performance MOSFET designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is engineered to cater to a wide range of applications, offering a perfect blend of efficiency, reliability, and power-handling capabilities.

Key Features:

  • Device Type: TrenchMOS™, Silicon Standard Level FET
  • Package: D-Pak (TO-252 variant), a surface-mount package that is suitable for compact PCB layouts and automated assembly processes.
  • Drain-Source Voltage (V<sub>DS): 55V, providing a good margin for systems with nominal voltages up to 24V or 48V.
  • Continuous Drain Current (I<sub>D): 20A, making it ideal for high-current applications.
  • R<sub>DS(on): Low on-state resistance, which enhances efficiency by minimizing conduction losses.
  • Gate Charge (Q<sub>g): Optimized for fast switching, reducing switching losses and improving performance in high-frequency applications.

Applications:

The versatility of the PHX20N06T,127 MOSFET makes it suitable for a diverse array of applications. It is commonly used in:

  • DC/DC converters and switch-mode power supplies (SMPS)
  • Motor drives and controllers
  • Automotive systems, including electric and hybrid vehicles
  • Power management circuits
  • High-efficiency power regulation modules

Reliability and Quality:

NXP Semiconductors is committed to delivering high-quality products. The PHX20N06T,127 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and automotive applications. Its robust design is built to withstand harsh environments and provide long-term reliability.

Environmental Compliance:

The PHX20N06T,127 MOSFET complies with various environmental standards, ensuring that it meets the global directives on hazardous substances. This commitment to environmental stewardship makes it a suitable choice for eco-conscious designs and applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess