The PJF7992ATW/D1C is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This product is specifically engineered to meet the rigorous demands of the automotive industry, providing a robust and versatile solution for vehicle access and immobilization systems.
Key Features
- Multi-Standard Radio Frequency Support: The PJF7992ATW/D1C is capable of operating on multiple frequency bands, offering flexibility for global car manufacturers with different regional requirements.
- Advanced Security: It incorporates high-security features to prevent unauthorized access, including a tamper-resistant design and secure cryptographic algorithms.
- Low Power Consumption: Designed for battery-operated devices, it ensures minimal power usage, extending the life of the vehicle's key fob.
- High Integration: The IC integrates multiple functionalities, such as RF communication, immobilizer, and microcontroller capabilities, into a single package, reducing the complexity and cost of the overall system.
Applications
The PJF7992ATW/D1C is ideal for a variety of applications within the automotive sector, including:
- Keyless Entry Systems
- Passive Keyless Entry (PKE)
- Remote Keyless Entry (RKE)
- Immobilizer Systems
Technical Specifications
The technical specifications of PJF7992ATW/D1C include:
- Supply Voltage Range: 2.0V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Package: Small Outline Package (SOP)
- Communication Interfaces: RF Transmitter, LF Receiver
Quality and Reliability
NXP is committed to delivering high-quality products that comply with the automotive industry's stringent quality standards. The PJF7992ATW/D1C is produced in facilities that are certified to automotive quality management standards, ensuring reliability and performance in harsh automotive environments.
For more detailed information, datasheets, and support resources, customers can visit NXP's official website or contact their local sales office.