The NXP PLC18V8Z35FA is a versatile programmable logic device (PLD) that offers a perfect balance between high performance and low power consumption. Designed to cater to a wide array of applications, this PLD is an ideal choice for designers looking for a customizable logic solution in a compact form factor.
This device is part of the NXP’s acclaimed PLD series, which is known for its reliability and ease of use. The PLC18V8Z35FA in particular is a 20-pin integrated circuit that provides 8 macrocells which can be individually programmed to suit the specific needs of the user's application. These macrocells are capable of implementing both combinatorial and sequential logic, giving the designer the flexibility to create complex logic functions and state machines.
The '35' in the product name indicates the speed grade of the device, with a propagation delay of 3.5ns, making it a fast and efficient solution for time-critical applications. The 'FA' suffix denotes that the device is available in a Fine-pitch Ball Grid Array (FBGA) package, which is known for its space-saving footprint and excellent electrical performance.
Key features of the NXP PLC18V8Z35FA include:
- High-speed performance with 3.5ns propagation delay
- Low power operation, which is crucial for power-sensitive designs
- 8 reconfigurable macrocells for tailored logic functions
- Support for both combinatorial and sequential logic
- FBGA packaging for reduced space requirements on PCBs
- Wide operating voltage range to accommodate various system voltages
- EEPROM technology for easy programming and reprogramming
- High reliability and long operational lifespan
This NXP PLD is also supported by a comprehensive suite of development tools, making it easy for designers to program and integrate the device into their systems. The PLC18V8Z35FA is ideal for applications such as automotive control systems, consumer electronics, telecommunications, and industrial automation, where a compact, fast, and power-efficient programmable logic solution is required.
Overall, the NXP PLC18V8Z35FA is a testament to NXP's commitment to providing high-quality, adaptable, and efficient logic devices that meet the evolving needs of the technology industry.