EN
  • EN
  • DE

PMBFJ108

Part No PMBFJ108
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description N-channel junction FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238876-PMBFJ108
Manufacturer Homepage www.nxp.com
Family Name PMBFJ108
Introduction Date June 29, 1999
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBFJ108 CAD Model

Description

The NXP PMBFJ108 is a high-performance P-Channel Field-Effect Transistor (MOSFET) designed for power management applications. This device is a part of NXP's acclaimed MOSFET product line, known for its reliability and efficiency. The PMBFJ108 is suitable for a range of applications, including switch-mode power supplies, motor control, and power management tasks.

Key Features

  • Low On-Resistance: The PMBFJ108 boasts a low on-resistance, which means it has a reduced voltage drop when conducting and therefore operates with higher efficiency.
  • High-Speed Switching: Designed for applications requiring fast switching, the PMBFJ108 ensures minimal delay in response times, making it ideal for high-frequency applications.
  • Low Threshold Voltage: The low threshold voltage of this MOSFET makes it easier to drive at lower voltages, which is beneficial for battery-operated devices and low voltage circuits.
  • Surface-Mount Package: The PMBFJ108 is available in a compact SOT-23 surface-mount package, allowing for efficient use of PCB space and easier integration into a variety of electronic assemblies.
  • High Power Dissipation: With its ability to dissipate high amounts of power, the PMBFJ108 can handle significant power loads without overheating, ensuring stable performance across its operating range.

Applications

The versatility of the NXP PMBFJ108 makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Load switch applications
  • Power management in portable devices
  • Battery management systems
  • DC/DC converters
  • Reverse polarity protection circuits

Technical Specifications

  • Drain-Source Voltage (Vds): -25V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): -170mA
  • Power Dissipation (Pd): 300mW
  • Operating Temperature Range: -55°C to +150°C

In summary, the NXP PMBFJ108 is a robust and efficient solution for various power management challenges. Its low on-resistance, high-speed switching capabilities, and compact form factor make it a smart choice for designers looking to optimize their electronic designs.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Toshiba Semiconductor and Storage
Lowest to $0.7390
Panasonic
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess