EN
  • EN
  • DE

PMBS3904/DG

Part No PMBS3904/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.1A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer NXP
Series Automotive, AEC-Q101
Packaging Reel(TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 250mW
Frequency - Transition 180MHz
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SOT-23 (TO-236AB)
Win Source Part Number 004379-PMBS3904/DG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBS3904/DG CAD Model

Description

The PMBS3904/DG from NXP Semiconductors is a small-signal NPN general-purpose transistor, ideal for a wide range of applications in electronics. Designed with a focus on performance and versatility, this transistor can be used in both commercial and industrial environments.

Key Features

  • High Current Gain: The PMBS3904/DG boasts a high current gain (hFE), which is essential for amplification applications, ensuring efficient current amplification.
  • Low Voltage Operation: This transistor operates at low voltages, making it suitable for low power consumption circuits and portable electronic devices.
  • Surface-Mount Package: The transistor is available in a small SOT23 plastic package, which is designed for surface-mount technology, allowing for high-density PCB layouts and compact device design.
  • Robust Thermal Performance: With its excellent thermal properties, the PMBS3904/DG can maintain stability and performance even under varying temperature conditions.
  • Wide Operating Temperature Range: It can operate within a temperature range of -65°C to +150°C, accommodating a broad spectrum of environmental conditions.

Applications

The versatility of the PMBS3904/DG makes it suitable for an array of applications, including:

  • Switching and amplification in audio devices, signal processing equipment, and other consumer electronics.
  • Driver stages in high-fidelity amplifiers and audio systems.
  • Control circuits in power management solutions.
  • General-purpose switching in telecommunications and computing devices.

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 40V Collector Current (I<sub>C) 200 mA Power Dissipation (P<sub>D) 300 mW DC Current Gain (hFE) 100 to 300 Package SOT23

The PMBS3904/DG transistor by NXP is a reliable and efficient solution for designers seeking a component with consistent performance, small form factor, and flexibility for a multitude of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,335+ $0.0347 $115.7245
5,175+ $0.0335 $173.3625
7,145+ $0.0323 $230.7835
8,930+ $0.0323 $288.4390
12,000+ $0.0289 $346.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,700 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess