EN
  • EN
  • DE

PMBT2369

Part No PMBT2369
Manufacturer NXP / Nexperia
Description NPN switching transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238890-PMBT2369
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBT2369 CAD Model

Description

The NXP PMBT2369 is a state-of-the-art high-speed switching transistor designed to meet the rigorous demands of modern electronic applications. This NTC (Negative Temperature Coefficient) silicon transistor is part of NXP's high-performance transistor series, offering exceptional speed and efficiency for a wide range of switching tasks.

Key Features

  • Voltage Capacity: The PMBT2369 can handle continuous collector voltages up to 15V, making it suitable for various low to medium voltage applications.
  • Current Handling: With a continuous collector current of up to 100mA, this transistor is capable of driving moderate loads with ease.
  • High-Speed Switching: Designed for high-speed switching, the PMBT2369 features a transition frequency of 1GHz, ensuring rapid switching for high-frequency signal processing.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps in reducing power loss and improving efficiency during operation.
  • Package: It comes in a compact SOT-23 plastic package, which is not only space-saving but also suitable for automated surface-mount assembly processes.

Applications

The PMBT2369 is ideal for a variety of applications where high-speed switching is crucial. Common uses include:

  • Switching regulators
  • Motor control circuits
  • Inverter circuits
  • RF amplifiers
  • Signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PMBT2369 is no exception. Manufactured to the highest standards, this transistor is designed for reliability and performance, ensuring that it meets the needs of even the most demanding applications.

Environmental Considerations

The PMBT2369 is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its construction. This commitment to environmental responsibility makes it an ideal choice for eco-conscious companies looking to minimize their ecological footprint.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,888 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess