NXP PMBZ5234B Zener Diode
The NXP PMBZ5234B is a high-quality Zener diode designed for offering excellent voltage regulation with a sharp knee on the voltage-current characteristics curve. This Zener diode is part of NXP's range of voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. It is typically used in providing a stable reference voltage for various electronic circuits and can be found in a wide array of applications ranging from power supplies to voltage reference in sensitive electronics.
The PMBZ5234B has a nominal Zener voltage of 6.2V, which makes it suitable for applications that require a precise and stable 6.2V reference. The device is capable of handling a continuous power dissipation of 300 mW, ensuring reliable performance even under varying load conditions. Its low dynamic impedance and fast response time are key features that help maintain voltage stability.
Characterized by its low leakage current and high surge capability, the PMBZ5234B is designed to withstand transient over-voltage events, making it a robust choice for protecting sensitive electronic components. The diode's compact SOT23 package is ideal for high-density circuit designs, allowing engineers to minimize PCB space while maintaining high performance.
Specifications of the PMBZ5234B Zener Diode include:
- Nominal Zener Voltage: 6.2V
- Power Dissipation: 300 mW
- Package: SOT23 (TO-236AB)
- Low Dynamic Impedance
- High Surge Capability
- Low Leakage Current
Whether it's used in consumer electronics, automotive circuits, or industrial systems, the NXP PMBZ5234B Zener diode provides a reliable and precise voltage regulation solution. Its compliance with the RoHS directive also ensures that it meets the current environmental standards, making it a responsible choice for modern electronic designs.