EN
  • EN
  • DE

PMBZ5239B

Part No PMBZ5239B
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350624-PMBZ5239B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBZ5239B CAD Model

Description

The PMBZ5239B is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This product is part of NXP's extensive Zener diode portfolio, which is designed to provide a range of voltage regulation solutions for various electronic applications.

Key Features

  • Voltage Regulation: The PMBZ5239B offers precise voltage regulation, with a nominal Zener voltage of 9.1V. This makes it suitable for providing a stable reference voltage in various circuits.
  • Power Dissipation: This diode can handle up to 300mW of power dissipation, ensuring reliable performance in a range of operating conditions.
  • Package: The device is housed in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout.
  • High Stability: The Zener voltage tolerance is specified with a maximum of ±5%, ensuring high stability and reliability for voltage-sensitive applications.
  • Operating Temperature: It can operate within a wide temperature range from -65°C to +150°C, making it suitable for use in harsh environments.

Applications

The PMBZ5239B is versatile and can be used in a variety of applications. Its primary function is to provide voltage regulation in electronic circuits, which can be critical in:

  • Power supply circuits
  • Voltage reference circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics such as TVs, radios, and computers

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The PMBZ5239B is backed by NXP's rigorous testing and quality assurance processes, ensuring that each component meets the highest standards for performance and reliability. Additionally, NXP provides comprehensive technical support and documentation for designers and engineers, making the integration of the PMBZ5239B into your projects as seamless as possible.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess