EN
  • EN
  • DE

CPH5501-TL

Part No CPH5501-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 243294-CPH5501-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5501-TL CAD Model

Description

The ON Semiconductor CPH5501-TL is a high-performance P-Channel MOSFET that offers efficient power management solutions for a diverse range of applications. This MOSFET is designed to provide a compact, low-resistance, and high-speed switching performance, making it an ideal choice for power conversion and management tasks in modern electronic devices.

Key Features

  • Low On-Resistance: The CPH5501-TL boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency in circuits.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET is capable of handling high-speed operations without compromising performance.
  • P-Channel Device: As a P-Channel device, it is commonly used in low-side switch configurations and is preferred for applications where a positive supply voltage is used.
  • Compact Package: The CPH5501-TL comes in a small, surface-mount package, which is ideal for space-constrained applications.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this product is built with high-quality materials that ensure reliability and longevity.

Applications

The CPH5501-TL is versatile and can be used in a wide array of electronic circuits. Typical applications include:

  • Power management modules
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Technical Specifications

With a drain-source voltage (Vds) of -30V and a continuous drain current (Id) of -5A, the CPH5501-TL can handle significant power. Its low threshold voltage ensures that it can be driven by low-voltage control signals, making it compatible with modern microcontrollers and logic devices.

Environmental & Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality assurance. The CPH5501-TL is produced in compliance with various international standards, ensuring both performance and sustainability.

Conclusion

The ON Semiconductor CPH5501-TL is a robust, efficient, and reliable P-Channel MOSFET that meets the demands of modern power management tasks. Its combination of low on-resistance, high-speed switching, and compact form factor makes it an excellent choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess