EN
  • EN
  • DE

PMD9001D,115

Part No PMD9001D,115
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description IC MOSFET DRIVER 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN (Totem Pole)
Applications MOSFET Driver
Voltage Rating 50V NPN, 45V NPN
Current Rating 100mA NPN, 100mA NPN
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 004387-PMD9001D,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMD9001D,115 CAD Model

Description

The PMD9001D,115 is a high-performance, low-power microcontroller unit (MCU) produced by NXP Semiconductors. This innovative product is designed to meet the demanding requirements of modern embedded systems. NXP, a leader in the semiconductor industry, has a reputation for delivering robust and reliable components, and the PMD9001D,115 is no exception.

Key Features

  • Advanced Architecture: At the heart of the PMD9001D,115 is an advanced processor core that provides efficient processing capabilities for a variety of applications. This ensures smooth operation and the ability to handle complex tasks with ease.
  • Low Power Consumption: Designed for energy-sensitive applications, the PMD9001D,115 features power-saving modes that significantly reduce power consumption without sacrificing performance, making it ideal for portable and battery-operated devices.
  • Robust I/O Capabilities: With a range of input/output options, the PMD9001D,115 offers flexibility for interfacing with various peripherals and sensors, allowing for a wide array of use cases and system expansions.
  • High Integration: The MCU integrates multiple features such as memory, timers, and communication interfaces, which can reduce the overall system cost and complexity by minimizing the need for additional components.

Applications

The PMD9001D,115 is versatile and can be used in numerous applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Wearable technology

Quality and Reliability

NXP's commitment to quality ensures that the PMD9001D,115 is manufactured to the highest standards, providing reliable operation even in the most challenging conditions. With features such as built-in protection circuits and a wide operating temperature range, this MCU is designed to perform consistently over time.

Support and Resources

NXP offers extensive support for the PMD9001D,115, including detailed datasheets, application notes, and development tools. Customers can also access a community of experts and peers to help accelerate development and troubleshoot any issues that may arise during the design process.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Multi-chip Device Silicon PNP Epitaxial Transistor , Field Effect Transistor Silicon N Channel MOS Type
Lowest to $0.1964
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.2659
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.8797
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1746 $67.0476
13+ $9.1695 $119.2035
20+ $8.8831 $177.6620
27+ $8.5967 $232.1109
35+ $8.3102 $290.8570
47+ $7.4498 $350.1406
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess