EN
  • EN
  • DE

PMDPB56XN,115

Part No PMDPB56XN,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 3.1A HUSON6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3.1A
Maximum Rds On at Id,Vgs 73 mOhm @ 3.1A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 2.9nC @ 4.5V
Max Input Capacitance 170pF @ 15V
Maximum Power Dissipation 510mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFN2020-6
Win Source Part Number 1089511-PMDPB56XN,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMDPB56XN,115 CAD Model

Description

Product Overview: PMDPB56XN,115 by NXP Semiconductors

The PMDPB56XN,115 is a cutting-edge, high-performance MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is crafted to cater to a wide array of applications, particularly excelling in power management tasks where efficiency and reliability are paramount.

Key Features

  • Low On-Resistance: The PMDPB56XN,115 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET enables rapid transitions between on and off states, enhancing performance in power conversion systems.
  • Power-SO8 Package: Enclosed in a compact Power-SO8 package, the PMDPB56XN,115 is designed for space-constrained applications without compromising on power handling capabilities.
  • Energy-Efficient: With energy efficiency in mind, this MOSFET is a perfect choice for applications aiming to reduce energy consumption and extend battery life in portable devices.
  • Thermal Management: The product's package and design are optimized for excellent thermal management, ensuring stability and longevity even under high-temperature conditions.

Applications

The versatile nature of the PMDPB56XN,115 MOSFET makes it suitable for a variety of applications, including but not limited to:

  • DC/DC converters
  • Power management systems
  • Battery-powered devices
  • Motor control circuits
  • Load switches

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality and reliable components. The PMDPB56XN,115 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. This MOSFET is a testament to NXP's dedication to innovation and excellence in the field of power semiconductor technology.

Conclusion

Whether you're designing a sophisticated power management system or looking for a reliable component for a high-efficiency power supply, the PMDPB56XN,115 by NXP Semiconductors presents an ideal solution. Its blend of performance, efficiency, and compact design makes it a valuable asset in any electronic product designer's toolkit.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4936 $59.8464
57+ $2.0455 $116.5935
88+ $1.9820 $174.4160
121+ $1.9185 $232.1385
156+ $1.8538 $289.1928
209+ $1.6620 $347.3580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess