EN
  • EN
  • DE

PMEG2005AEV

Part No PMEG2005AEV
Manufacturer NXP / Nexperia
Description Very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238941-PMEG2005AEV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2005AEV CAD Model

Description

NXP PMEG2005AEV Schottky Barrier Diode

The NXP PMEG2005AEV is a highly efficient, low voltage Schottky barrier rectifier diode designed to meet the needs of a wide range of power management applications. This diode is part of NXP's extensive portfolio of Schottky diodes that are known for their low forward voltage drop and high surge current capability, making them ideal for high-frequency and energy-sensitive applications.

Key Features

  • Low Forward Voltage: The PMEG2005AEV offers a low forward voltage drop, typically just 0.37 V at 1 A, which helps to reduce power losses and improve overall efficiency in circuit operation.
  • High Efficiency: With its Schottky barrier technology, this diode achieves high efficiency, making it suitable for use in switching power supplies, DC-DC converters, and other power management devices.
  • Low Leakage Current: The device exhibits a very low reverse leakage current, which reduces power consumption when the diode is in the off-state.
  • High Surge Current Capability: The PMEG2005AEV can handle high surge currents, ensuring reliability and robustness in applications that may experience transient overcurrent conditions.
  • Compact Package: Enclosed in a small SOD-123W surface-mount package, this diode is ideal for space-constrained applications, allowing for high-density PCB layouts.

Applications

The NXP PMEG2005AEV is well-suited for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection circuits
  • Power management systems
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in power supplies and converters

Electrical Characteristics

With a maximum repetitive reverse voltage (VRRM) of 20 V and a continuous forward current (IF) of up to 2 A, the PMEG2005AEV is a versatile component that can withstand the demands of various electronic circuits. The diode's power dissipation and thermal characteristics are designed to ensure stable performance over a wide temperature range.

Conclusion

The NXP PMEG2005AEV Schottky barrier diode is an excellent choice for designers looking for a low-voltage, high-performance rectifier solution. Its combination of low forward voltage, high efficiency, and compact packaging makes it a valuable component in any power management application.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0464 $62.7840
135+ $0.8593 $116.0055
210+ $0.8316 $174.6360
290+ $0.8050 $233.4500
375+ $0.7785 $291.9375
500+ $0.6976 $348.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess