EN
  • EN
  • DE

PMEG2010ER

Part No PMEG2010ER
Manufacturer NXP / Nexperia
Description 1 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238961-PMEG2010ER
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2010ER CAD Model

Description

The NXP PMEG2010ER is a highly efficient, low forward voltage drop Schottky barrier diode designed for applications requiring a high current rectifier with a low voltage drop. This diode is part of NXP's extensive range of low VF (forward voltage) MEGA Schottky diodes, which are known for their high efficiency and reliability.

Key Features

  • Low Forward Voltage: The PMEG2010ER offers a low forward voltage drop, typically just 0.36V at 1A, which enhances overall system efficiency by reducing power losses during conduction.
  • High Surge Current Capability: This diode can handle high surge currents, making it suitable for applications that experience transient overloads.
  • Power Dissipation: With a total power dissipation of up to 1.4W, the PMEG2010ER is capable of handling moderate power levels in a compact SOD123W surface-mounted package.
  • Low Thermal Resistance: The device features a low thermal resistance path for heat dissipation, ensuring stable operation even at higher temperatures.
  • Reverse Voltage: It is rated for a maximum repetitive reverse voltage (Vrrm) of 20V, which is suitable for a variety of low voltage applications.

Applications

The PMEG2010ER is ideal for use in a wide range of electronic devices and systems. Its high efficiency and low power loss characteristics make it especially suitable for:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power management devices
  • LED lighting systems
  • Automotive applications
  • Portable devices and battery-powered equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PMEG2010ER is built to meet stringent industry standards, ensuring performance and durability for the toughest environmental conditions. With its robust design and NXP's reputation for quality, this Schottky barrier diode is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1985 $200.4850
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308,036 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess