EN
  • EN
  • DE

PMEG3002AEB/DG

Part No PMEG3002AEB/DG
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 350723-PMEG3002AEB/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG3002AEB/DG CAD Model

Description

Introducing the PMEG3002AEB/DG Schottky Barrier Diode from NXP

The PMEG3002AEB/DG is a state-of-the-art Schottky barrier diode designed by NXP, a leading semiconductor manufacturer known for its innovative and reliable products. This diode is specifically engineered to offer a blend of low forward voltage drop and high surge current capability, which makes it an excellent choice for high-efficiency applications.

Key Features

  • Low Forward Voltage: The PMEG3002AEB/DG boasts a low forward voltage drop, which enhances the overall efficiency of the application by minimizing power loss during conduction.
  • High Surge Current Capability: With its robust design, this diode can handle high surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • Reduced Power Loss: Its high efficiency leads to reduced power loss, which is crucial for energy-sensitive designs.
  • Compact Package: The PMEG3002AEB/DG comes in a small SOD-523 (SC-79) surface-mounted package, which is ideal for space-constrained applications.
  • Leadless Design: This diode features a leadless design that contributes to better thermal performance and reliability.
  • AEC-Q101 Qualified: It is AEC-Q101 qualified, making it suitable for automotive applications that demand high reliability and performance under harsh conditions.

Applications

The PMEG3002AEB/DG is versatile and can be used in a variety of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Load switch applications
  • Automotive applications
  • Power management systems

Technical Specifications

  • Forward current: Up to 2 A
  • Repetitive peak reverse voltage: 30 V
  • Non-repetitive peak forward current: 8.5 A
  • Operating junction temperature range: -40°C to +150°C

With its combination of efficiency, robustness, and compact footprint, the PMEG3002AEB/DG from NXP is an excellent choice for designers looking to optimize their power management solutions. Whether it's for automotive, industrial, or consumer electronics, this Schottky barrier diode is designed to deliver performance and reliability in a wide array of applications.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0818 $50.3070
1,490+ $0.0672 $100.1280
2,305+ $0.0651 $150.0555
3,175+ $0.0630 $200.0250
4,110+ $0.0609 $250.2990
5,495+ $0.0546 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,002 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess