EN
  • EN
  • DE

PMEG4002EL

Part No PMEG4002EL
Manufacturer NXP / Nexperia
Description Rectifier Diode Schottky 40V 0.2A Automotive 2-Pin DFN / 40V, 0.2 A LOW V-f MEGA SCHOTTKY BARRIER RECTIFIER IN LEADLESS ULTRA SMALL SOD882 PACKAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239010-PMEG4002EL
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMEG4002EL
Introduction Date October 28, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG4002EL CAD Model

Description

Overview of NXP's PMEG4002EL Schottky Diode

The PMEG4002EL is a highly efficient, low forward voltage drop Schottky diode designed by NXP Semiconductors. This diode is specifically engineered to meet the demands of various electronic applications that require high energy efficiency and reliability. Featuring a reverse voltage of 40V and a forward current of 2A, the PMEG4002EL is a robust component suitable for a wide range of power management tasks.

Key Features

  • Low Forward Voltage: The PMEG4002EL offers a low forward voltage drop, ensuring reduced power loss and improved system efficiency, which is crucial for battery-powered devices.
  • High Efficiency: With its Schottky barrier technology, the diode achieves high efficiency in power conversion, making it ideal for use in switch-mode power supplies and high-frequency rectification circuits.
  • Low Reverse Leakage: The device exhibits low reverse leakage current, contributing to minimal power waste and enhanced performance in sensitive applications.
  • Surface-Mount Package: Encased in a small and flat lead SOD-882L surface-mount package, the PMEG4002EL saves valuable board space and is suitable for high-density circuit designs.

Applications

The PMEG4002EL is versatile and can be implemented in various applications, including:

  • DC-DC converters
  • Power supply units
  • Reverse polarity protection circuits
  • Low voltage rectifiers
  • Mobile devices and portable electronics
  • Automotive applications

Product Benefits

Engineers and designers choose the PMEG4002EL for its combination of high performance and compact footprint. The diode's low power loss and high efficiency make it a popular choice for extending battery life in portable devices. Additionally, its rugged design ensures reliability and longevity in harsh automotive environments, where temperature fluctuations and vibrations are common.

In summary, the PMEG4002EL from NXP is a high-quality Schottky diode that offers a balance of efficiency, size, and performance, making it an excellent choice for a broad range of power management applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0832 $50.3360
1,285+ $0.0779 $100.1015
1,995+ $0.0753 $150.2235
2,860+ $0.0700 $200.2000
3,710+ $0.0674 $250.0540
4,630+ $0.0648 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess