EN
  • EN
  • DE

LB11861H-TLM-E

Part No LB11861H-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LB11861
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174979-LB11861H-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB11861H-TLM-E CAD Model

Description

ON Semiconductor LB11861H-TLM-E Motor Driver IC

The ON Semiconductor LB11861H-TLM-E is a high-performance, single-phase bipolar drive motor driver IC designed for efficient control of fan motors found in a variety of applications such as PC cooling fans, home appliances, and office equipment. This compact and robust driver IC provides a reliable solution for designers looking to optimize motor performance while ensuring energy efficiency and quiet operation.

Key Features

  • Single-Phase Bipolar Drive: Enables smooth operation of fan motors with precise control over speed and torque.
  • Low Voltage Operation: Operates at a low voltage range, making it suitable for portable and battery-operated devices.
  • High Efficiency: Designed with energy efficiency in mind, it helps reduce power consumption and heat generation.
  • Lock Detection Function: The IC includes a built-in lock detection feature that ensures safety and protection by shutting down the output when the motor is in a locked state.
  • Automatic Restart Function: After a lock condition is cleared, the IC automatically restarts the motor, ensuring continuous operation without the need for manual intervention.
  • Compact Package: The LB11861H-TLM-E is available in a small outline package, which is ideal for applications with limited space.

Applications

The ON Semiconductor LB11861H-TLM-E motor driver is versatile and can be used in a wide range of applications, including but not limited to:

  • PC and Server Cooling Fans
  • Home Appliances (e.g., air purifiers, humidifiers)
  • Office Equipment (e.g., printers, copiers)

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability. The LB11861H-TLM-E motor driver IC is no exception and is backed by ON Semiconductor's comprehensive technical support and reliability testing, ensuring that it meets the stringent requirements for industrial and consumer applications.

You May Also Be Interested in

STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Allegro MicroSystems, LLC
Lowest to $2.1401
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Toshiba Semiconductor and Storage
Lowest to $1.6232

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8060 $58.8360
15+ $8.0469 $120.7035
23+ $7.7951 $179.2873
31+ $7.5433 $233.8423
40+ $7.2927 $291.7080
54+ $6.5373 $353.0142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess