EN
  • EN
  • DE

PMEG4005CT

Part No PMEG4005CT
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 40V 0.5A Automotive 3-Pin SOT-23 / 500 mA low VF dual MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239013-PMEG4005CT
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PMEG4005CT
Introduction Date June 05, 2009
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG4005CT CAD Model

Description

NXP PMEG4005CT Schottky Barrier Double Diode

The NXP PMEG4005CT is a robust and efficient Schottky barrier double diode, designed to meet the needs of a wide range of rectification and switching applications. This component is particularly well-suited for use in high-efficiency DC-DC converters, reverse polarity protection circuits, and power management tasks where space and power efficiency are critical.

Key Features

  • Low Forward Voltage: The PMEG4005CT features a low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • High Current Capability: With a continuous forward current of up to 0.5 A, this diode can handle a significant amount of current, making it suitable for a variety of power applications.
  • Low Reverse Leakage: The device's low reverse leakage current contributes to its efficiency, especially important in battery-powered applications where every microamp of leakage can be critical.
  • High Switching Speed: The fast switching speed of the PMEG4005CT makes it an ideal choice for high-frequency applications, ensuring minimal losses during the switching phase.
  • Compact Design: Encased in a small SOT-23 package, the PMEG4005CT is optimized for space-constrained applications.

Electrical Characteristics

The PMEG4005CT has a maximum repetitive peak reverse voltage (VRRM) of 40 V, which allows it to be used in systems with higher voltage requirements. Its forward voltage (VF) at IF = 0.5 A is typically just 0.37 V, contributing to its high efficiency. Additionally, the device's reverse current (IR) at VR = 40 V is extremely low, typically just 2 μA, which is beneficial for power-sensitive designs.

Applications

With its high efficiency and compact footprint, the PMEG4005CT is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power management systems
  • Automotive applications
  • Portable devices and battery-powered equipment

In summary, the NXP PMEG4005CT Schottky barrier double diode is a high-performance solution for designers looking to improve efficiency and reliability in their power circuitry, all within a minimal footprint.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess