EN
  • EN
  • DE

PMEG4050EP

Part No PMEG4050EP
Manufacturer NXP / Nexperia
Description 5 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239034-PMEG4050EP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive
Family Name PMEG4050EP
Introduction Date September 15, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PMEG4050EP CAD Model

Description

NXP PMEG4050EP Schottky Diode

The NXP PMEG4050EP is a highly efficient, low forward voltage drop Schottky diode designed to meet the needs of various power management applications. This robust diode is housed in a compact SOD128 package, making it an ideal choice for space-constrained designs. With its impressive surge current capability and low power loss, the PMEG4050EP is optimized for use in high-efficiency rectification circuits, freewheeling diodes, and polarity protection applications.

Key Features

  • Low Forward Voltage: The PMEG4050EP boasts a low forward voltage drop, which significantly reduces power loss and improves overall system efficiency during operation.
  • High Surge Current Capability: This diode is capable of handling high surge currents, offering reliable performance during transient conditions and ensuring the protection of sensitive circuitry.
  • Reduced Power Loss: With its Schottky barrier technology, the PMEG4050EP is engineered to minimize power loss, making it suitable for power-sensitive applications.
  • Compact Package: Enclosed in a SOD128 package, the diode is designed for surface-mounted applications where space is at a premium.
  • Reverse Voltage Rating: It has a reverse voltage rating of 40V, which is sufficient for many low voltage power systems.
  • Forward Current: The device can handle a continuous forward current of up to 5A, making it robust enough for a wide range of applications.
  • Operating Temperature Range: The PMEG4050EP can operate within a wide temperature range of -65°C to +150°C, offering reliable performance under extreme conditions.

Applications

The PMEG4050EP is versatile and can be used in various electronic devices and systems. Common applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • LED lighting systems
  • Automotive applications
  • Power management modules
  • Portable devices and battery chargers

In conclusion, the NXP PMEG4050EP Schottky diode is an excellent choice for designers looking for a high-performance diode that combines efficiency, reliability, and compactness. Its ability to handle significant power and current, while maintaining low heat dissipation, makes it a valuable component in modern electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
600+ $0.1670 $100.2000
930+ $0.1613 $150.0090
1,335+ $0.1500 $200.2500
1,735+ $0.1444 $250.5340
2,165+ $0.1388 $300.5020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess