EN
  • EN
  • DE

PMF290XN,115

Part No PMF290XN,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 1A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 0.72nC @ 4.5V
Max Input Capacitance 34pF @ 20V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 560mW (Tc)
Maximum Rds On at Id,Vgs 350 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Dimension SC-70, SOT-323
Win Source Part Number 099936-PMF290XN,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMF290XN,115 CAD Model

Description

The PMF290XN,115 is a high-performance, low-power MOSFET manufactured by NXP Semiconductors, renowned for its efficiency and reliability in a wide range of applications. This N-channel TrenchMOS transistor is specifically designed to meet the rigorous demands of modern electronic circuits, providing an optimal solution for switching and amplification needs.

Key Features

  • Type: N-channel TrenchMOS transistor
  • Package: SOT-883B (leadless)
  • Drain-Source Voltage (Vds): 20V
  • Continuous Drain Current (Id): 2.1A
  • Power Dissipation (Pd): 0.85W
  • Low Threshold Voltage: Ensures a low on-state resistance at low gate drive voltages.
  • High-Speed Switching: Suitable for high-frequency applications.
  • Low Input Capacitance: Improves the overall efficiency of the device.

Applications

The PMF290XN,115 MOSFET is versatile and can be used in a variety of applications, including:

  • Load Switches
  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Motor Control Systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMF290XN,115 is built with rigorous standards to ensure high reliability and performance consistency. It is suitable for use in commercial, industrial, and automotive applications where durability and longevity are essential.

Environmental Compliance

The PMF290XN,115 complies with various environmental regulations, including RoHS and REACH. NXP's commitment to environmental sustainability ensures that this MOSFET is not only powerful but also environmentally friendly.

Ordering Information

When ordering the PMF290XN,115, it comes in a tape and reel packaging, which facilitates efficient mounting and processing in high-volume production environments. The product is available under the orderable part number PMF290XN,115, which is essential for inventory management and procurement processes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5384 $63.0768
5+ $25.8778 $129.3890
7+ $25.0693 $175.4851
10+ $24.2608 $242.6080
13+ $23.4511 $304.8643
17+ $21.0256 $357.4352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess